EN
  • EN
  • DE

UT60N03L-TN3-R

Part No UT60N03L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 30V, 60A N-CHANNEL LOGIC LEVEL MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278563-UT60N03L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT60N03L-TN3-R CAD Model

Description

The UT60N03L-TN3-R is an N-channel enhancement mode power MOSFET from United Test and Assembly Center (UTC), designed for high-efficiency switching applications. It features a low on-state resistance (RDS(on)) and is optimized for low gate charge, improving efficiency and reducing power loss in various electronic circuits.

Applications

  • DC-DC Converters
  • Power management in portable devices
  • Load Switching
  • Battery Protection Circuits

Features

  • N-Channel Enhancement Mode MOSFET
  • Low RDS(on) for reduced conduction losses
  • Low gate charge (Qg) for efficient switching
  • Fast switching speed
  • Lead-free package

Benefits

  • Improved energy efficiency
  • Reduced power dissipation
  • Simplified thermal management
  • Increased system reliability
  • Environmentally friendly due to lead-free construction

Additional Details

The UT60N03L-TN3-R has a drain-source voltage (VDS) rating of 30V. The continuous drain current (ID) rating depends on the case temperature, with higher currents possible at lower temperatures. The gate-source voltage (VGS) rating is typically ±20V. The low RDS(on) is a critical specification, minimizing conduction losses and improving the overall efficiency. The fast switching speed minimizes switching losses, crucial in high-frequency applications. This MOSFET is typically available in a surface-mount package, such as a TO-252, and is compliant with RoHS standards, meaning it is free from hazardous substances. The "L" in the part number often signifies a logic-level gate drive, meaning it can be driven directly from lower voltage logic signals, making it easier to integrate into digital circuits.

This MOSFET is particularly well-suited for applications where space is limited and efficiency is paramount. The low gate charge allows for easier driving and reduced driver losses. Always consult the official datasheet for the most accurate and up-to-date specifications before designing with this component.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess