EN
  • EN
  • DE

UTC75323L

Part No UTC75323L
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396800-UTC75323L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC75323L CAD Model

Description

The UTC75323L is a monolithic integrated circuit designed as a voltage detector, similar to the UTC75232L but potentially with different voltage detection thresholds or other specifications. It is designed to monitor voltage levels and provide a reset signal or trigger other actions when the voltage falls below a specified level. This component from UTC (Unisonic Technologies Co., Ltd.) is widely used in applications requiring reliable voltage monitoring.

Applications

  • Microprocessor Reset Circuits: Generates a reset signal for microprocessors when the power supply voltage drops below a safe operating level.
  • Power Supply Monitoring: Monitors power supply voltages to ensure they are within acceptable limits.
  • Battery Management Systems: Detects low battery conditions in battery-powered devices and initiates appropriate actions.
  • System Power-On Reset: Ensures that the system starts in a known state by providing a reset signal during power-up.
  • Overvoltage Protection Circuits: Can be used in conjunction with other circuitry to provide overvoltage protection.

Features

  • Precise Voltage Detection Threshold: Offers accurate voltage detection for reliable operation.
  • Low Quiescent Current: Minimizes power consumption in battery-powered applications.
  • Built-in Hysteresis: Prevents spurious oscillations around the threshold voltage.
  • Open Collector Output: Provides flexibility in interfacing with different logic circuits.
  • Compact Package: Available in small packages for space-constrained applications.

Benefits

  • Enhances System Stability: Prevents erratic behavior in electronic systems due to low voltage conditions.
  • Protects Data Integrity: Resets microprocessors to prevent data corruption during power outages or brownouts.
  • Extends Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Simplifies Circuit Design: Reduces the number of external components required for voltage monitoring.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage detection and reset functions.

Additional Details

The UTC75323L's specific threshold voltage and other parameters are detailed in the datasheet. The open-collector output typically requires a pull-up resistor. It is crucial to consult the datasheet for information on operating conditions, electrical characteristics, and application circuits. The device is designed to be highly reliable and suitable for use in a wide range of industrial and consumer electronics applications.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 890 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess