EN
  • EN
  • DE

UTD36N03L-TN3-R

Part No UTD36N03L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278640-UTD36N03L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTD36N03L-TN3-R CAD Model

Description

The UTD36N03L-TN3-R is an N-channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for high-efficiency switching applications and features a low gate charge and low on-resistance (RDS(on)), making it suitable for various power management and control circuits.

Applications:

  • DC-DC Converters: Used for efficient voltage conversion in power supplies.
  • Load Switching: Controls the power supply to various loads in electronic circuits.
  • Power Management in Portable Devices: Efficient switching in battery-powered applications.
  • Motor Control: Controls the speed and direction of small DC motors.
  • LED Lighting: Drives and controls the brightness of LEDs.

Features:

  • N-Channel Enhancement Mode: Easy to drive and control.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency at higher frequencies.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Avalanche Energy Rated: Provides robustness against voltage spikes.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation in switching applications.
  • Improved Performance: Enables faster and more reliable switching operation.
  • Enhanced Reliability: Robust design protects against voltage transients.
  • Simplified Design: Easy to integrate into various circuits.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details:

The UTD36N03L-TN3-R has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating that depends on the operating temperature and package. The gate-source voltage (VGS) is typically rated at ±20V. The device is typically packaged in a SOT-23 package, suitable for surface mount assembly. The low RDS(on) is a key parameter, as it directly impacts the power dissipation during switching. A lower RDS(on) means less power is lost as heat, leading to higher efficiency and reduced thermal stress on the device. The device's fast switching speed also contributes to improved efficiency, especially in high-frequency applications. The avalanche energy rating indicates the device's ability to withstand voltage spikes, enhancing its overall reliability.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess