EN
  • EN
  • DE

UTD405L-TN3-R

Part No UTD405L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278642-UTD405L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UTD405L-TN3-R CAD Model

Description

The UTC UTD405L-TN3-R is a low on-resistance, N-channel enhancement mode power MOSFET. It is designed for applications requiring efficient power switching, such as DC-DC converters, power management, and motor control. This MOSFET offers fast switching speeds and low gate charge, contributing to improved system performance and efficiency.

Applications

  • DC-DC converters
  • Power management
  • Motor control
  • Load switching
  • Backlighting
  • Power supplies
  • Battery management systems

Features

  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate charge (Qg)
  • High avalanche energy
  • Simple drive requirement
  • Lead-free and RoHS compliant
  • Surface mount package (typically SOP-8 or similar)

Benefits

  • Reduced power losses due to low on-resistance
  • Improved system efficiency due to fast switching speeds
  • Simplified gate drive circuitry
  • Enhanced robustness due to high avalanche energy
  • Environmentally friendly due to lead-free and RoHS compliance
  • Compact design for space-constrained applications
  • Lower heat generation

Additional Details

The UTD405L-TN3-R MOSFET is characterized by its low on-resistance, which minimizes conduction losses and improves overall system efficiency. The fast switching speed reduces switching losses, further contributing to higher efficiency. The low gate charge simplifies the gate drive circuitry and reduces the power required to switch the device. The high avalanche energy rating ensures that the MOSFET can withstand transient voltage spikes without damage. This MOSFET is suitable for a wide range of power switching applications. Proper heat sinking may be required to ensure that the device operates within its safe operating area. The gate-source voltage (VGS) should be carefully controlled to prevent overdriving the device. The UTD405L-TN3-R is designed to meet the stringent requirements of modern electronic devices, offering a combination of high performance, efficiency, and reliability. Careful consideration should be given to the operating conditions and thermal management to ensure optimal performance and long-term reliability.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess