The UZ1084L-5.0V is a low dropout linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and regulated 5.0V output voltage with a low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage. This regulator is capable of delivering a significant amount of current, making it ideal for powering various electronic components and systems.
Applications:
- Post regulators for switching power supplies.
- Power management for battery-powered systems.
- Voltage regulation in industrial control systems.
- Linear regulation for sensitive analog circuits.
- Regulation for core voltage in embedded systems.
Features:
- Low Dropout Voltage: Ensures stable regulation even with a small difference between input and output voltage.
- 5.0V Fixed Output Voltage: Provides a precise and consistent output voltage for reliable operation.
- High Output Current Capability: Can supply ample current to power demanding loads.
- Over-Temperature Protection: Protects the regulator from thermal damage in high-load or high-temperature conditions.
- Current Limiting: Prevents excessive current draw, protecting both the regulator and the load.
Benefits:
- Stable and Reliable Power: Provides a consistent 5.0V output, ensuring stable operation of connected devices.
- Efficient Power Conversion: Low dropout voltage minimizes power loss, improving overall system efficiency.
- Protection Against Overload: Built-in protection features enhance the robustness and reliability of the system.
- Simplified Circuit Design: Requires minimal external components, simplifying the design process.
The UZ1084L-5.0V is commonly used in applications requiring a stable 5.0V power supply. Its specifications typically include a low dropout voltage around 1.3V at the maximum rated current, current limiting around 1.5A, and thermal shutdown protection at approximately 150°C. It is RoHS compliant and lead-free.