EN
  • EN
  • DE

UT51C164JC-35

Part No UT51C164JC-35
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396673-UT51C164JC-35
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT51C164JC-35 CAD Model

Description

The UTRON UT51C164JC-35 is a high-performance, low-power static random-access memory (SRAM) chip. It's designed for applications requiring fast access times and efficient power consumption. As an SRAM, it retains data as long as power is supplied, eliminating the need for refresh cycles common in DRAM.

Applications

  • Embedded systems requiring fast memory access
  • Cache memory in microprocessors
  • Digital signal processing (DSP) systems
  • Networking equipment
  • Industrial control systems

Features

  • High-speed access time: 35ns access time enables rapid data retrieval.
  • Low power consumption: Conserves energy in battery-powered and energy-sensitive applications.
  • Single 5V power supply: Simplifies power supply design.
  • TTL compatible inputs and outputs: Enables easy interfacing with standard logic devices.
  • Three-state outputs: Allows for memory expansion.
  • Fully static operation: No clock or refresh required.
  • Data retention voltage: Guarantees data integrity even at low voltages.

Benefits

  • Improved system performance: Fast access times reduce latency and increase overall system throughput.
  • Reduced power consumption: Extends battery life in portable devices and minimizes energy costs in other applications.
  • Simplified system design: Easy interfacing with other components reduces design complexity and development time.
  • Increased system reliability: Static operation eliminates the need for refresh cycles, reducing the risk of data loss.
  • Lower system cost: Single power supply and TTL compatibility can reduce overall system cost.

Technical Specifications

The UT51C164JC-35 is organized as 65,536 words by 4 bits. It operates from a single 5V power supply and features TTL-compatible inputs and outputs. The device is available in a variety of packages, including a ceramic DIP (dual in-line package). It operates over a wide temperature range, making it suitable for use in a variety of environments.

This SRAM is commonly used in applications where high speed and low power consumption are critical factors. Its fast access time makes it ideal for cache memory applications, while its low power consumption makes it well-suited for battery-powered devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Lowest to $0.3269

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess