EN
  • EN
  • DE

LT1819CS8#TRPBF

Part No LT1819CS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features General Purpose Amplifier 2 Circuit - 8-SO
Manufacturer Analog Devices Inc.
Series LT®
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1819
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LT1819CS8#TRPBF-ND, LT1819CS8#TRPBFDKR, LT1819CS8#TRPBFTR, LT1819CS8#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878522-LT1819CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1819CS8#TRPBF CAD Model

Description

The LT1819CS8#TRPBF is a cutting-edge operational amplifier from Analog Devices Inc., renowned for its high-speed performance and versatility across a range of applications. This op-amp is designed to cater to the demanding needs of modern circuit designs, offering a blend of speed, precision, and power efficiency that is ideal for signal conditioning, data acquisition systems, and high-frequency filters.

Engineered with a fast 400MHz gain-bandwidth product, the LT1819CS8#TRPBF is capable of delivering a slew rate of 1000V/µs, making it an excellent choice for driving high-speed analog-to-digital converters (ADCs) or for use in video and communications systems. Its wide input common-mode range and output swing close to the rails enable designers to maximize signal dynamic range in single-supply or dual-supply configurations, enhancing the performance of the end application.

The device comes in an 8-lead SOIC package, denoted by the "CS8" in its part number, and is available in tape and reel packaging, as indicated by the "#TRPBF" suffix. This packaging is optimized for automated assembly processes, ensuring reliability and consistency in mass production environments.

The LT1819CS8#TRPBF boasts low distortion characteristics and excellent video specifications, including a 0.1dB gain flatness up to 100MHz. This makes it an ideal op-amp for video broadcasting equipment, where maintaining signal integrity is critical. Additionally, its ability to operate over a supply voltage range of 2.5V to 12.6V provides design flexibility, accommodating various system power requirements.

With its robust feature set, the LT1819CS8#TRPBF from Analog Devices Inc. stands out as a high-performance solution for designers looking to enhance the speed and accuracy of their electronic systems while maintaining low power consumption.

Key Features:

  • 400MHz Gain-Bandwidth Product
  • 1000V/µs Slew Rate
  • Wide Input Common-Mode Range
  • Rail-to-Rail Output Swing
  • Low Distortion
  • Operates from 2.5V to 12.6V Supplies
  • 8-Lead SOIC Package
  • Optimized for Automated Assembly

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess