EN
  • EN
  • DE

UT61128C64Q-5

Part No UT61128C64Q-5
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396677-UT61128C64Q-5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT61128C64Q-5 CAD Model

Description

The UTRON UT61128C64Q-5 is a high-speed, low-power Static Random-Access Memory (SRAM) designed for applications that require both fast data access and minimal power consumption. With its 5ns access time, it offers exceptional performance for demanding embedded systems.

Applications

  • High-performance embedded systems
  • Cache memory in microprocessors
  • Digital signal processing (DSP) applications
  • Graphics processing units (GPUs)
  • Network switches and routers

Features

  • Ultra-fast access time: 5ns access time enables very rapid data retrieval.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Single 3.3V power supply: Simplifies power supply design and reduces system cost.
  • TTL-compatible inputs and outputs: Allows for easy integration with standard logic devices.
  • Three-state outputs: Supports memory expansion.
  • Fully static operation: No clock or refresh required, simplifying system design.
  • Available in various package options: QFP (Quad Flat Package)

Benefits

  • Improved system performance: Ultra-fast access time reduces latency and maximizes system throughput.
  • Extended battery life: Low power consumption prolongs battery life in portable devices.
  • Simplified system design: Easy integration with other components reduces design complexity and development time.
  • Increased reliability: Static operation eliminates the need for refresh cycles, reducing the risk of data loss.
  • Reduced system cost: Single power supply can lower overall system cost.

Technical Specifications

The UT61128C64Q-5 is organized as 128K x 64 bits. It operates from a single 3.3V power supply and features TTL-compatible inputs and outputs. The device is available in QFP packages. Its high speed and low power consumption make it an excellent choice for demanding embedded applications.

This SRAM is well-suited for applications requiring rapid data access, such as cache memory in high-performance processors. Its low power consumption also makes it an ideal choice for battery-powered devices and other energy-sensitive applications.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Qualcomm
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8697 $58.6970
24+ $4.8164 $115.5936
38+ $4.6662 $177.3156
52+ $4.5149 $234.7748
67+ $4.3647 $292.4349
89+ $3.9131 $348.2659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess