The UT62256CSC-70LL is a 262,144-bit low power CMOS static RAM organized as 32,768 words by 8 bits. The 'CSC' typically refers to a small outline package (SOIC), though confirmation through the datasheet is recommended. The 'LL' indicates low-voltage operation. This SRAM is designed for applications where minimizing power consumption is critical, especially in portable, battery-powered systems and embedded devices. It leverages high-performance, high-reliability CMOS technology.
Applications:
- Portable electronics
- Battery-backed systems
- Embedded systems
- Data logging applications
- Instrumentation
Features:
- Low Voltage Operation (LL): Operates efficiently at a reduced voltage level to minimize power consumption.
- Low Power Consumption: Optimized for minimal power draw in both active and standby modes.
- Fast Access Time: Features a 70ns access time for quick data retrieval.
- Fully Static Operation: Requires no clock or refresh cycles, simplifying system design.
- Tri-State Outputs: Allows for easy memory expansion and interfacing with other components.
- Data Retention Capability: Maintains data integrity even at very low voltages, making it suitable for battery backup applications.
- CMOS Technology: Ensures high noise immunity and low power dissipation.
Benefits:
- Extended Battery Life: The ultra-low power consumption significantly extends the operational lifespan of battery-powered devices.
- Improved Energy Efficiency: Low-voltage operation and low power consumption contribute to a more energy-efficient system.
- High-Speed Performance: Fast access time ensures rapid data processing and system responsiveness.
- Simplified System Design: Fully static operation simplifies the design process and reduces component count.
- Reliable Data Storage: Stable memory storage ensures data integrity, even in demanding environments.
Additional Details:
The UT62256CSC-70LL is commonly available in SOIC packages (if 'CSC' indicates the package). Consult the product datasheet for specific voltage specifications, power consumption data, and detailed timing characteristics. The operating temperature range is typically -40°C to +85°C. SOIC packages offer a compact footprint and are well-suited for surface-mount assembly.