EN
  • EN
  • DE

UT6264PC-70LL

Part No UT6264PC-70LL
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396719-UT6264PC-70LL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT6264PC-70LL CAD Model

Description

The UT6264PC-70LL is a low-power 8K x 8 bit CMOS static RAM (SRAM) manufactured by UTRON. This memory chip is designed for applications requiring low power consumption and fast access times. It operates from a single 5V power supply, making it easy to integrate into various systems. The '70' in the part number signifies a typical access time of 70 nanoseconds, while the 'LL' indicates it's a low-power version.

Applications:

  • Embedded Systems: Provides fast and reliable memory for embedded microcontrollers and processors.
  • Data Acquisition Systems: Used for temporary data storage in data acquisition and logging equipment.
  • Industrial Control: Employed in industrial automation and control systems for storing configuration parameters.
  • Portable Instrumentation: Suitable for use in handheld test equipment and portable devices due to its low power consumption.
  • Medical Devices: Found in medical instruments where reliable data storage and low power are essential.

Features:

  • Low Power Consumption: Minimizes battery drain in portable applications.
  • Fast Access Time (70ns): Enables quick data access and processing.
  • Single 5V Power Supply: Simplifies power supply design and reduces system complexity.
  • Fully Static Operation: Eliminates the need for refresh cycles, simplifying memory control.
  • TTL Compatible Inputs/Outputs: Allows for easy interfacing with TTL logic circuits.
  • Tri-State Output: Facilitates easy memory expansion and bus sharing.
  • Data Retention: Maintains data integrity even when power is removed.

Benefits:

  • Extended Battery Life: Low power operation extends the runtime of battery-powered devices.
  • Improved System Performance: Fast access time speeds up data processing and overall system responsiveness.
  • Simplified Design: Single power supply and static operation reduce design complexity.
  • Enhanced Reliability: Static design and data retention capabilities ensure data integrity.
  • Easy Integration: TTL compatibility and tri-state output simplify integration into various systems.
  • Cost-Effective: Provides a balance of performance and price for many applications.

Additional Details:

The UT6264PC-70LL is a fully static RAM, so no external clocks or refreshing are required, simplifying the memory interface. The 'PC' likely indicates a specific package type, often a PDIP (Plastic Dual In-line Package), which is designed for through-hole mounting. Its operating temperature range is typically from -40°C to +85°C, making it suitable for a wide range of environmental conditions. Data retention voltage is typically 2V, meaning the device can retain data even with a low voltage supply. It's commonly used with microcontrollers from various manufacturers such as Atmel, Microchip, and STMicroelectronics. This specific chip provides a cost effective and reliable memory solution for various applications, especially those requiring low power consumption, such as battery operated devices.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Via
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess