EN
  • EN
  • DE

AO4602

Part No AO4602
Manufacturer VBsemi
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965372-AO4602
Categories OEM Parts(A-B)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AO4602 CAD Model

Description

The AO4602 is a P-Channel MOSFET manufactured by VBsemi. This device is designed for use in power management applications, load switching, and DC-DC converters. It features a low on-resistance and is available in a surface-mount package.

Applications:

  • Load Switching: Controlling power to various circuits.
  • Power Management: Regulating power in electronic devices.
  • DC-DC Converters: Converting voltage levels in power supplies.
  • Battery Management Systems: Controlling charging and discharging of batteries.
  • Portable Devices: Used in laptops, smartphones, and tablets.

Features:

  • P-Channel MOSFET: Provides a negative voltage-controlled switch.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • High Current Capability: Handles significant current levels.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.
  • Fast Switching Speed: Enables rapid switching in power circuits.
  • Lead-Free Finish: Compliant with RoHS environmental standards.

Benefits:

  • Efficient Power Management: Minimizes power loss, improving overall system efficiency.
  • Compact Design: Surface mount package reduces board space.
  • Reliable Operation: Designed for long-term and reliable performance.
  • Easy Installation: Surface mount package simplifies assembly.
  • Environmentally Friendly: Lead-free finish reduces environmental impact.

Technical Details:

The AO4602 is a P-Channel MOSFET. It typically has a low on-resistance (RDS(on)) value, which reduces power dissipation. It is designed for surface mount applications and is available in a SO-8 package or similar. The MOSFET is designed to handle high current levels and features fast switching speeds, making it suitable for a variety of power management applications.

This MOSFET is an essential component for efficient power management in a wide range of electronic devices. Its low on-resistance, high current capability, and surface mount package make it a popular choice for many circuit designs.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess