EN
  • EN
  • DE
Part No 8007
Manufacturer Vector Electronics
Catalog Prototype Boards Perforated
Description MAGNET 0.250"D X 0.100"THICK CYL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnets - Multi Purpose Magnets
Mfr Radial Magnets, Inc.
Package Bulk
Product Status Active
Shape Cylindrical
Magnetization Axial
Material Neodymium Iron Boron (NdFeB)
Finish NiCuNi
Grade N42
Gauss Strength 3779G
Size 0.250" Dia x 0.100" H (6.35mm x 2.54mm)
Temperature Range - Operating 80°C (TA)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8505.11.0070
Win Source Part Number 551123-8007
Ultra Librarian 3D Model Ultra Librarian 8007 CAD Model

Description

The Win Source Part Number 551123-8007 offers cylindrical magnets that are essential for sensors and transducers.

  • Material: Neodymium Iron Boron (NdFeB)
  • Package: bulk
  • Standard package: 1 piece
  • Size: 0.250" Dia x 0.100" H (6.35mm x 2.54mm)
  • Finish: NiCuNi
  • Operating temperature range: 80°C
  • Manufacturer: Radial Magnets, Inc.
  • Status: active
  • Magnetization: axial
  • Grade: N42
  • Gauss strength: 3779G

You May Also Be Interested in

Vector Electronics
MAGNET 0.250"D X 0.100"THICK CYL
Need more? Email Us
Adafruit Industries LLC
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
BusBoard Prototype Systems
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
BusBoard Prototype Systems
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess