EN
  • EN
  • DE

CR0603-10W-14R0FT

Part No CR0603-10W-14R0FT
Manufacturer Venkel
Catalog Custom Parts (B - D)
Description Chip Resistor; 0603; 1/10W; 14R; ±1%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1131160-CR0603-10W-14R0FT
Categories Custom Parts
Manufacturer Venkel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CR0603-10W-14R0FT CAD Model

Description

The CR0603-10W-14R0FT is a thick film chip resistor manufactured by Venkel. It's designed for surface mount applications and offers a resistance of 14.0 Ohms. The '0603' indicates the physical size of the resistor, and '10W' suggests it's a 1/10 watt (0.1W) resistor. The 'FT' likely refers to its packaging or tolerance.

Applications:

  • Current Sensing: Used to sense current in circuits by measuring the voltage drop across the resistor.
  • Current Limiting: Employed to limit current flow in circuits to protect sensitive components.
  • Voltage Division: Utilized in voltage divider networks to create a specific voltage level from a higher voltage source.
  • Pull-Up/Pull-Down Resistors: Integrated as pull-up or pull-down resistors in digital circuits to define the logic state of an input pin.
  • Snubber Circuits: Used in snubber circuits to dampen voltage spikes and protect switching devices.

Features:

  • Small Size: 0603 package size makes it suitable for compact electronic designs.
  • Thick Film Construction: Provides stable and reliable performance.
  • Surface Mount Device (SMD): Designed for automated surface mount assembly.
  • Resistance Tolerance: Offers a specified resistance tolerance (typically 1% or 5%).
  • Power Rating: 1/10 watt (0.1W) power rating.

Benefits:

  • Accurate Current Measurement: Enables accurate current measurement for monitoring and control.
  • Component Protection: Protects circuit components by limiting current flow.
  • Precise Voltage Levels: Provides precise voltage levels in voltage divider applications.
  • Defined Logic States: Ensures defined logic states in digital circuits.
  • Spike Suppression: Suppresses voltage spikes in snubber circuits, enhancing circuit reliability.

Additional Details:

The CR0603-10W-14R0FT features a stable resistance value and is designed to operate over a wide temperature range. Common specifications include tolerance, temperature coefficient of resistance (TCR), and maximum working voltage. Its RoHS compliance makes it suitable for environmentally conscious designs. This resistor provides a reliable and cost-effective solution for various electronic applications requiring a 14-ohm resistance in a small form factor.

You May Also Be Interested in

CT Micro International Corporation
Lowest to $0.1003
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
CT Micro International Corporation
Lowest to $0.1571
TDK Corporation
Lowest to $0.0750
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
NXP / Nexperia
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess