EN
  • EN
  • DE

FBM1206-152E

Part No FBM1206-152E
Manufacturer Venkel
Catalog Custom Parts (E - I)
Description Multi-Layer Ferrite Bead; 1206; 1.5K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1161178-FBM1206-152E
Categories Custom Parts
Manufacturer Venkel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FBM1206-152E CAD Model

Description

The FBM1206-152E is a ferrite bead manufactured by Venkel. Ferrite beads are passive electronic components used to suppress high-frequency noise in electronic circuits. They act as a filter, attenuating unwanted frequencies while allowing desired signals to pass through with minimal attenuation. The '1206' in the part number refers to the physical size of the component, which is a standard SMD (Surface Mount Device) size, specifically 120 mils x 60 mils. '152' Likely denotes the impedance value; in this case, most probably 1500 Ohms at a specified frequency.

Applications

  • Power supply filtering: Used to reduce noise on power supply lines.
  • Signal line filtering: Employed to suppress noise on data and control lines.
  • EMI suppression: Helps to reduce electromagnetic interference in electronic devices.
  • Consumer electronics: Found in smartphones, tablets, and other portable devices.
  • Industrial equipment: Integrated into industrial controllers and communication systems.

Features

  • Surface mount device (SMD): Facilitates automated assembly and soldering processes.
  • High impedance at high frequencies: Effectively attenuates high-frequency noise.
  • Low DC resistance: Minimizes power loss in the circuit.
  • Small size: Allows for compact circuit designs.
  • Wide operating temperature range: Suitable for use in various environments.

Benefits

  • Reduced EMI: Helps to meet regulatory requirements for electromagnetic compatibility.
  • Improved signal integrity: Minimizes noise on signal lines, resulting in more reliable data transmission.
  • Enhanced system performance: Reduces noise-induced errors and improves overall system stability.
  • Simplified circuit design: Provides a simple and effective way to filter noise.
  • Lower manufacturing costs: Surface mount technology reduces assembly time and costs.

Additional Details

The FBM1206-152E ferrite bead is typically constructed using a ferrite core material with a winding of conductive wire. The core material is chosen to provide high impedance at the desired frequency range. The component is designed for reflow soldering and is available in tape and reel packaging for automated assembly. Venkel provides datasheets with detailed specifications on impedance characteristics, DC resistance, and current rating. The ferrite bead's performance is dependent on the frequency of the noise being suppressed and the impedance characteristics of the circuit. Proper selection of the ferrite bead is essential for achieving optimal noise filtering. The current rating is crucial; exceeding the current rating can cause the ferrite bead to saturate, reducing its effectiveness.

Key electrical parameters for specifying a ferrite bead include impedance vs. frequency, DC resistance (DCR), Rated Current, and Self-Resonant Frequency (SRF). The impedance is frequency-dependent; a graph is usually supplied to show how the impedance changes over a range of frequencies. The DCR should be as low as possible to minimize voltage drop and power loss. The current rating specifies the maximum continuous current that the ferrite bead can handle without saturating or overheating. SRF is the frequency at which the ferrite bead transitions from inductive to capacitive behavior; this frequency should be above the frequencies you wish to filter.

You May Also Be Interested in

Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
TE Connectivity
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess