EN
  • EN
  • DE

VL822-Q7

Part No VL822-Q7
Manufacturer VIA Labs, Inc.
Catalog Interface - Controllers
Description Hub QFN-76-EP(9x9) Interface Controllers RoHS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package QFN-76-EP(9x9)
Features BC1.2 protocol support;Port power switch control;Port status monitoring;Overcurrent Protection;Wake-up function;Power-on reset
Voltage - Supply 3V~3.6V;0.95V~1.05V
Data Rate 10Gbps;480Mbps
Memory Interface SPI
Type Hub
USB Protocol USB 3.1;USB 2.0
Number of Channels 4
Ultra Librarian 3D Model Ultra Librarian VL822-Q7 CAD Model

Description

Product Overview

The 0402HPH-R12XJLW combines efficiency and reliability in a compact form, designed for advanced electronics requiring high precision.

Features and Benefits

  • High self-resonant frequency for wider range
  • Low DC resistance reduces energy consumption
  • Durable build for long-term use

Applications

  • Automotive electronics
  • Medical devices
  • High-frequency circuits

The 0402HPH-R12XJLW is an exemplary component for projects that demand both performance and compact design.

You May Also Be Interested in

Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4602 $51.9030
36+ $2.8391 $102.2076
55+ $2.7504 $151.2720
76+ $2.6617 $202.2892
98+ $2.5730 $252.1540
131+ $2.3068 $302.1908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess