EN
  • EN
  • DE

VT6204

Part No VT6204
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400291-VT6204
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT6204 CAD Model

Description

The VIA VT6204 is a high-performance USB 2.0 host controller designed to provide reliable and efficient connectivity for a variety of USB devices. It's a single-chip solution often found on motherboards and add-in cards, enabling users to connect multiple USB peripherals simultaneously. Key features include compliance with the USB 2.0 specification, support for up to four downstream ports, and integrated transceivers for simplified design.

Applications:

  • Motherboards: Provides USB 2.0 connectivity for desktop and laptop motherboards, allowing connection of peripherals like keyboards, mice, printers, and storage devices.
  • Add-in Cards: Used in PCI and PCIe add-in cards to expand the number of available USB ports on a computer system.
  • Embedded Systems: Integrated into embedded devices requiring USB connectivity, such as industrial control systems and point-of-sale terminals.
  • External Hard Drive Enclosures: Enables USB 2.0 connectivity for external hard drives, facilitating high-speed data transfer.

Features:

  • USB 2.0 Compliant: Adheres to the USB 2.0 specification, supporting data transfer rates up to 480Mbps (High-Speed).
  • Four Downstream Ports: Supports up to four downstream USB ports, enabling simultaneous connection of multiple USB devices.
  • Integrated Transceivers: Includes integrated USB transceivers, reducing the need for external components and simplifying circuit design.
  • PCI Interface: Uses a PCI interface for seamless integration with computer systems and embedded platforms.
  • Root Hub Functionality: Operates as a USB root hub, providing essential control and management for connected USB devices.
  • Hot-Plugging Support: Allows hot-plugging and unplugging of USB devices without requiring a system restart.

Benefits:

  • High-Speed Data Transfer: Delivers high-speed data transfer rates up to 480Mbps, ensuring fast and efficient communication with USB 2.0 devices.
  • Multiple Device Support: Allows simultaneous connection of multiple USB devices, increasing system flexibility and usability.
  • Easy Integration: Integrated transceivers and PCI interface simplify design and manufacturing, reducing development time and costs.
  • Wide Compatibility: Compatible with a broad range of USB devices, ensuring seamless operation and ease of use.
  • Reliable Performance: Designed for stable and dependable performance, providing consistent USB connectivity.

Additional Details:

The VT6204 supports standard USB protocols and device classes. It includes power management features to reduce energy consumption when USB devices are inactive. Diagnostic features are incorporated to assist in troubleshooting USB connectivity issues. The chip also provides overcurrent protection on each port, safeguarding the host system and connected devices from potential damage. Its robust design ensures reliable operation in various environments, making it a versatile solution for diverse USB connectivity applications. The VT6204 is commonly found alongside USB device controllers to create complete USB solutions for various applications.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Via
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess