EN
  • EN
  • DE

CMPA2060025D

Part No CMPA2060025D
Manufacturer Cree Inc.
Catalog END - OF - LIFE
Description 25 W, 2.0 - 6.0 GHz, GaN MMIC, Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cree Inc.
Win Source Part Number 1162355-CMPA2060025D
Manufacturer Homepage www.cree.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMPA2060025D CAD Model

Description

The CMPA2060025D is a GaN HEMT (Gallium Nitride High Electron Mobility Transistor) power amplifier designed and manufactured by Cree (now Wolfspeed). This transistor is designed for use in high-performance RF and microwave applications, offering high efficiency, high gain, and excellent ruggedness.

Applications:

  • Radar systems
  • Communication systems (e.g., cellular base stations)
  • Industrial heating and drying
  • Test and measurement equipment
  • Avionics

Features:

  • High Efficiency: GaN technology enables high drain efficiency, reducing power consumption and heat generation.
  • High Gain: Provides significant signal amplification, reducing the need for additional amplifier stages.
  • Wide Bandwidth: Capable of operating over a broad range of frequencies.
  • High Power Density: Delivers significant power output in a compact package.
  • Excellent Ruggedness: Designed to withstand high VSWR (Voltage Standing Wave Ratio) conditions, ensuring reliable performance.

Benefits:

  • Reduced System Power Consumption: High efficiency minimizes energy usage, leading to lower operating costs.
  • Improved System Performance: High gain and wide bandwidth enhance signal quality and range.
  • Compact System Design: High power density allows for smaller and lighter system designs.
  • Increased System Reliability: Excellent ruggedness ensures consistent performance in harsh operating environments.
  • Lower System Cost: Integration of high gain and high efficiency reduces the need for additional components.

Technical Specifications:

The CMPA2060025D typically operates in the 2.0 to 6.0 GHz frequency range. It provides an output power of approximately 25W with a drain efficiency of around 50% or higher. The gain is typically around 12 to 15 dB. The operating voltage is usually around 28 to 50V. It is available in a flange-mount package for efficient heat dissipation. Always refer to the Wolfspeed datasheet for precise specifications.

The Wolfspeed CMPA2060025D is a high-performance GaN HEMT power amplifier offering excellent efficiency, gain, and ruggedness for demanding RF and microwave applications.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess