EN
  • EN
  • DE

FARM1C21

Part No FARM1C21
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount Accessories
Description FILTER/AUTORANGING RECTIFIER MOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - Board Mount Power Supply Accessories
Mfr Vicor Corporation
Series *
Package Bulk
Product Status Active
Accessory Type Filter
For Use With/Related Products DC DC Converters
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9540
California Prop 65 Warning Information
Win Source Part Number 590826-FARM1C21
Ultra Librarian 3D Model Ultra Librarian FARM1C21 CAD Model

Description

The 590826-FARM1C21 is a board mount power supply accessory and filter designed for use with DC-DC converters.

  • Manufacturer: Vicor Corporation
  • Type: Board Mount Power Supply Accessory and Filter
  • Application: DC-DC Converters
  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • ECCN: EAR99
  • Compliance: California Prop 65

You May Also Be Interested in

Vicor Corporation
URAM 'T' 20A LP SLOT
Lowest to $151.8790
Bel Power Solutions
DC-DC CONV INP FILTER 4A SMD
Lowest to $40.6249
Vicor Corporation
HB VE-HAMD-IL ROHS
Need more? Email Us
Vicor Corporation
VI-A11-CU 24V/200W IAM
Need more? Email Us
Vicor Corporation
FIAM "H" M270 3A LP SLOT
Lowest to $594.2857
ABB Embedded Power
DC FILTER MODULE
Lowest to $29.7182
Vicor Corporation
VI-A33-CQ 48V/400W IAM
Need more? Email Us
Vicor Corporation
URAM "M" 20A LP SLOT
Lowest to $252.5344
Vicor Corporation
FRONT END MODULE 9-PIN BRICK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $269.2857 $269.2857
2+ $241.4286 $482.8572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess