EN
  • EN
  • DE

PC2-02-678

Part No PC2-02-678
Manufacturer Vicor Corporation
Catalog AC DC Configurable Power Supplies (Factory Assembled)
Description PFC MICRO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - AC DC Configurable Power Supplies (Factory Assembled)
Mfr Vicor Corporation
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
California Prop 65 Warning Information
Win Source Part Number 1001143-PC2-02-678
Ultra Librarian 3D Model Ultra Librarian PC2-02-678 CAD Model

Description

The Vicor Corporation 1001143-PC2-02-678 is an obsolete configurable power supply in the category of external/internal AC DC configurable power supplies.

  • Package: Bulk
  • Standard Package: 1 piece
  • Status: Obsolete
  • ECCN: OBSOLETE
  • Moisture Sensitivity Level (MSL): 1 (unlimited)
  • California Prop 65 Compliance: Not applicable

You May Also Be Interested in

Vicor Corporation
PFC MINI ROHS
Need more? Email Us
Vicor Corporation
MINI MEGAPAC
Need more? Email Us
Vicor Corporation
VCAD:VA-D2150624
Need more? Email Us
Vicor Corporation
VCAD:VA-D2308620
Need more? Email Us
Vicor Corporation
PFC MINI
Need more? Email Us
Vicor Corporation
VCAD:VA-K2197289
Need more? Email Us
Vicor Corporation
PFC MINI ROHS
Need more? Email Us
Vicor Corporation
PFC MICROS MIL
Need more? Email Us
Vicor Corporation
PFC MICRO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess