EN
  • EN
  • DE
  • IT

CSRV0207FTDT1004

Part No CSRV0207FTDT1004
Manufacturer Viking Tech
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 1 MΩ
Temperature Coefficient 50 ppm/°C
Win Source Part Number 1115342-CSRV0207FTDT1004
Categories Custom Parts
Manufacturer Viking Tech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSRV0207FTDT1004 CAD Model

Description

The CSRV0207FTDT1004 is a thick film chip resistor manufactured by Viking Tech. It's designed for general-purpose applications requiring stable and reliable resistance in a compact surface-mount package. The resistor offers good performance characteristics for standard electronic circuits.

Applications

  • General purpose electronic circuits
  • Consumer electronics
  • Industrial equipment
  • Power supplies
  • Voltage dividers

Features

  • Thick film technology
  • Surface mount device (SMD)
  • Compact 0207 package size
  • High stability
  • RoHS compliant

Benefits

  • Reduced board space requirements
  • Improved reliability compared to leaded resistors
  • Easy to integrate into automated assembly processes
  • Consistent electrical performance
  • Environmentally friendly

Additional Details

The CSRV0207FTDT1004 has a resistance value of 1M Ohm. It adheres to the 0207 chip size standard. The termination finish is typically matte tin, which provides excellent solderability. The resistor's power rating and tolerance are key specifications to consider when selecting it for a specific application. Consult the Viking Tech datasheet for detailed electrical characteristics, environmental performance, and recommended soldering profiles. The resistor's construction involves a resistive element screen-printed onto a ceramic substrate, followed by trimming to achieve the desired resistance value and encapsulation for protection and durability.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
EPCOS (TDK)
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
AVX Corporation
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
UTC
Lowest to $0.3269
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess