EN
  • EN
  • DE

HMR05JL7-1G

Part No HMR05JL7-1G
Manufacturer Viking Tech
Catalog OEM Parts (F - I)
Description HMR Series 0805 1 GOhm ±5 % 0.125 W ±1000 ppm/°C SMT Thick Film Resistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1063256-HMR05JL7-1G
Categories OEM Parts(F-I)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMR05JL7-1G CAD Model

Description

The HMR05JL7-1G is a resistor manufactured by Viking Tech. Based on the part number, it's likely a thick film chip resistor. The 'HMR05' probably refers to the resistor size (e.g., 0402, 0603, 0805), 'JL7' possibly denotes the tolerance and temperature coefficient, and '1G' likely indicates a resistance value of 1 Gigaohm.

Applications

  • Current limiting
  • Voltage division
  • Pull-up/Pull-down resistors
  • Feedback resistors in amplifiers
  • High impedance circuits

Features

  • Thick film chip resistor
  • 1 Gigaohm resistance
  • High stability
  • Small size
  • Suitable for surface mount technology (SMT)

Benefits

  • Precise resistance value
  • Reliable performance
  • Space-saving design
  • Easy to integrate into circuit boards
  • RoHS compliant

Additional Details

This resistor is designed for surface mount applications and offers stable performance over a wide temperature range. The thick film construction provides good resistance to environmental factors. Consult the datasheet for detailed electrical characteristics, including tolerance, temperature coefficient of resistance (TCR), power rating, and operating voltage. Proper handling and soldering techniques are essential to ensure reliable performance. The 'HMR05' designation is likely a package size identifier and would need to be confirmed with the datasheet. The exact tolerance and TCR would also be specified in the datasheet, based on the 'JL7' code.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TT Electronics
Wire wound Resistor
Need more? Email Us
TT Electronics
Lowest to $6.0469
Agilent(Hewlett-Packard)
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess