EN
  • EN
  • DE

NL12KT270

Part No NL12KT270
Manufacturer Viking Tech
Catalog Custom Parts (N - R)
Description 1812 10% 27UH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1178342-NL12KT270
Categories Custom Parts
Manufacturer Viking Tech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NL12KT270 CAD Model

Description

The NL12KT270 is a precision thin film resistor manufactured by Viking Tech. Thin film resistors are known for their high stability, low noise, and tight tolerance, making them suitable for precision applications in electronic circuits. This resistor is designed for surface mount technology (SMT) and is commonly used in various electronic devices where accuracy and reliability are critical.

Applications

  • Precision amplifiers
  • Test and measurement equipment
  • Medical devices
  • Automotive electronics
  • Industrial control systems

Features

  • Thin film technology
  • High stability
  • Low noise
  • Tight tolerance
  • Surface mount device (SMD)
  • Small size

Benefits

  • Accurate resistance value over a wide temperature range
  • Minimal noise contribution to sensitive circuits
  • Reliable performance in demanding environments
  • Easy integration into automated assembly processes
  • Long-term stability

Additional Details

The '270' designation in the part number indicates a resistance value of 27 Ohms. The tolerance of the resistor is typically very tight, often ±0.1% or ±0.01%, depending on the specific grade. The temperature coefficient of resistance (TCR) is a key parameter, representing the change in resistance per degree Celsius. Thin film resistors typically have very low TCR values, ensuring stable resistance over temperature variations. The NL12KT series from Viking Tech is designed for high reliability and long-term stability. The power rating of the resistor indicates the maximum power it can dissipate without exceeding its temperature limits. These resistors are manufactured using a thin film deposition process, resulting in a uniform and controlled resistive layer. This precise manufacturing process contributes to their superior performance characteristics. When selecting a thin film resistor, consider the required tolerance, TCR, power rating, and operating temperature range to ensure optimal performance in the intended application. These resistors are commonly used in applications where precise voltage dividers or current sensing circuits are needed. Proper soldering techniques are crucial when mounting SMT resistors to avoid damage due to excessive heat.

You May Also Be Interested in

Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
ICT
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Infineon Technologies
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Amd
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess