EN
  • EN
  • DE

RS-1206-0R-5%-0.25W

Part No RS-1206-0R-5%-0.25W
Manufacturer Viking Tech
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088041-RS-1206-0R-5%-0.25W
Categories OEM Parts(O-R)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS-1206-0R-5%-0.25W CAD Model

Description

The RS-1206-0R-5%-0.25W is a zero-ohm jumper resistor manufactured by Viking Tech. This type of resistor is designed to provide a connection between two points on a printed circuit board (PCB) and is often used for circuit configuration, bridging traces, or as a replacement for a wire link.

Applications:

  • PCB Circuit Configuration: Allows for easy modification of circuit paths.
  • Bridging Traces: Connects two traces on a PCB.
  • Grounding Applications: Provides a connection to ground.
  • Current Sensing: Can be used as a low-value shunt resistor for current measurement.
  • Wire Link Replacement: Replaces traditional wire links in electronic circuits.

Features:

  • Zero-Ohm Resistance: Provides a minimal resistance path.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Chip Size: 1206 (0.12 inch x 0.06 inch) standard size.
  • Tolerance: 5% tolerance (though negligible for a zero-ohm resistor).
  • Power Rating: 0.25W (1/4 Watt) power dissipation capability.

Benefits:

  • Circuit Flexibility: Allows for easy modification and configuration of PCB circuits.
  • Automated Assembly: SMD design facilitates efficient and cost-effective manufacturing.
  • Simple Connection: Provides a straightforward way to bridge traces or make connections on a PCB.
  • Compact Size: 1206 package is suitable for high-density PCB designs.
  • Cost-Effective: Provides a low-cost solution for circuit configuration and connection.

The RS-1206-0R-5%-0.25W zero-ohm resistor is a versatile component used for circuit configuration and connection in a wide range of electronic devices. Its SMD design allows for automated assembly, reducing manufacturing costs and improving production efficiency. The 1206 package is suitable for dense component placement on PCBs. Although it's specified with a 5% tolerance, the actual resistance is close to zero, providing a minimal impedance connection. With a power rating of 0.25W, it can handle moderate current flow in various applications. It is commonly used in consumer electronics, industrial equipment, and other electronic devices where circuit modification or connection is required. This zero-ohm resistor serves as a simple and reliable way to bridge traces, connect grounds, or replace wire links in electronic circuits, offering flexibility and ease of use in PCB design and manufacturing.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess