EN
  • EN
  • DE

109D337X0030T2

Part No 109D337X0030T2
Manufacturer Vishay
Catalog Tantalum Capacitors
Description 109D337X0030T2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 330 µF
Tolerance ±20%
Voltage - Rated 30 V
Type Elastomer Sealed
ESR (Equivalent Series Resistance) 1.8Ohm @ 120Hz
Temperature Range - Operating -55°C ~ 125°C
Lifetime @ Temp. 2000 Hrs @ 85°C
Mounting Type Through Hole
Case / Package Axial
Size / Dimension 0.406" Dia x 0.921" L (10.31mm x 23.40mm)
Manufacturer Size Code T2
Features Wet Tantalum
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1526975-109D337X0030T2
Ultra Librarian 3D Model Ultra Librarian 109D337X0030T2 CAD Model

Description

N

You May Also Be Interested in

AVX Corporation
CAP TANT 1000UF 10V 20% 2824 / Cap Tant Solid 1000uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C
Need more? Email Us
AVX Corporation
CAP TANT 4.7UF 20V 10% 1206 / Cap Tant Solid 4.7uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 470UF 6.3V 10% 2917
Lowest to $1.5131
AVX Corporation
CAP TANT 2.2UF 10V 20% 0402 / Cap Tant Solid 2.2uF 10V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 15 Ohm 125°C T/R
Lowest to $0.6805
Vishay
CAP TANT 22UF 25V 10% 2917
Lowest to $0.2021
AVX Corporation
CAP TANT 10UF 10V 20% 0805
Lowest to $0.2564
AVX Corporation
CAP TANT 68UF 25V 20% 2917
Lowest to $6.6583
AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Lowest to $2.5117
AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess