EN
  • EN
  • DE

134D407X9100K6

Part No 134D407X9100K6
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 400UF 100V 10% AXIAL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Tray
Status Active
Capacitance 400μF
Tolerance ±10%
Voltage Rating 100V
Type Hermetically Sealed
ESR 700 mOhm
Temperature Range - Operating -55°C to 200°C
Mounting Through Hole
Dimension 0.390" Dia x 1.062" L (9.91mm x 26.97mm)
Manufacturer Size Code K
Features Wet Tantalum
Win Source Part Number 074944-134D407X9100K6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 134D407X9100K6 CAD Model

Description

134D407X9100K6 Description

The 134D407X9100K6 is a highly reliable electronic component, ideal for a variety of applications requiring stable frequency management. Its robust design ensures consistent performance in demanding environments.

Applications

  • Wireless communication systems
  • Automotive electronics
  • Industrial automation
  • Consumer electronics

Features and Benefits

  • High precision and stability
  • Compact form factor
  • Low power consumption
  • Long lifespan

Additional Details

The 134D407X9100K6 is designed with cutting-edge technology, offering excellent thermal management and resistance to environmental stressors, making it a dependable choice for engineers and manufacturers.

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP TANT 22UF 20V 10% AXIAL
Need more? Email Us
Vishay
CAP TANT 100UF 10% 6.3V 1611
Lowest to $1.6662
Cornell Dubilier Electronics (CDE)
CAP TANT 47UF 10V 10% AXIAL
Lowest to $4.5951
Vishay
Cap Tant Solid 15uF 10V F CASE 20% (5.59 X 3.43 X 1.78mm) SMD (0.01%FR) 2.5 Ohm 125°C Bulk
Need more? Email Us
Vishay
CAP TANT 10UF 4V 20% 1206
Need more? Email Us
Kemet
CAP TANT 33UF 10% 35V 2917 / 33 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 600mOhm
Lowest to $1.2161
Vishay
CAP TANT 6.8UF 35V 20% 2917
Lowest to $0.3162
Vishay
CAP TANT 150UF 20% 15V AXIAL / 150 µF Hermetically Sealed Tantalum Capacitors 15 V Axial
Need more? Email Us
Vishay
Solid Tantalum Surface Mount Chip Capacitors
Lowest to $1.1096

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess