EN
  • EN
  • DE
  • IT

1N4006E3/51

Part No 1N4006E3/51
Manufacturer Vishay
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 1 A
Element Configuration Single
Forward Voltage 1.1 V
Lead Free Lead Free
Max Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 800 V
Max Surge Current 45 A
Min Operating Temperature -50 °C
Packaging Bulk
Peak Reverse Current 5 µA
Reverse Voltage 800 V
RoHS Compliant
Win Source Part Number 1132425-1N4006E3/51
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N4006E3/51 CAD Model

Description

The Vishay 1N4006E3/51 diode is a custom part used in various electronic applications.

  • Configuration: Single Element
  • Forward Voltage: 1.1V
  • Reverse Voltage: 800V
  • Average Rectified Current: 1A
  • Max Surge Current: 45A
  • Max Repetitive Reverse Voltage: 800V
  • Peak Reverse Current: 5µA
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Operating Temperature Range: -50°C to 150°C
  • Availability: Open Market
  • Supply and Demand Status: Limited

You May Also Be Interested in

Microchip Technology
Need more? Email Us
E2V
SPLD PLDC20RA10 Family 10 Macro Cells 41.67MHz 0.8um Technology 5V 24-Pin CDIP T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6586
M/A-Com Technology Solutions
Need more? Email Us
TE Connectivity
INPUT AC MODULE, 5V DC LOGIC- 24 / AC Input Module Output Module 18mA 5VDC Output 24VAC Supply
Need more? Email Us
Amphenol Industrial Operations
Need more? Email Us
Actel Corporation
Field Programmable Gate Array, 1232 CLBs, 8000 Gates, 117.1MHz, 1232-Cell, CMOS, PQCC84
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess