EN
  • EN
  • DE

20110D1X103K5P

Part No 20110D1X103K5P
Manufacturer Vishay
Catalog Capacitor Networks, Arrays
Description CS20110D1X103K5 P03
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10000pF
Tolerance ±10%
Voltage - Rated 50 V
Dielectric Material Thick Film
Number of Capacitors 7
Circuit Type Bussed
Temperature Coefficient X7R
Mounting Type Through Hole
Case / Package 10-SIP
Size / Dimension 1.000" L x 0.135" W (25.40mm x 3.43mm)
Height - Seated (Max) 0.307\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1516337-20110D1X103K5P
Ultra Librarian 3D Model Ultra Librarian 20110D1X103K5P CAD Model

Description

N

You May Also Be Interested in

TDK Corporation
CAP ARRAY 10000PF 50V JB 1206
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Panasonic
CAP ARRAY 680PF 50V X7R 1206
Need more? Email Us
AVX Corporation
CAP ARRAY 100PF 25V NP0 0612
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 25V X7R 0805
Need more? Email Us
Panasonic
CAP ARRAY 220PF 50V NP0 0805
Need more? Email Us
Kemet
CAP ARRAY 10000PF 50V X7R 0612
Lowest to $0.1392
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess