EN
  • EN
  • DE

20MQ100NPBF

Part No 20MQ100NPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Schottky Rectifier, 2.1 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1122968-20MQ100NPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 20MQ100NPBF CAD Model

Description

The 20MQ100NPBF is a Schottky Barrier Rectifier manufactured by Vishay. It is characterized by its low forward voltage drop and high surge current capability. This rectifier is designed for use in various applications where high efficiency and fast switching are required.

Applications

  • Switching Power Supplies: Secondary rectification in high-frequency circuits.
  • DC-DC Converters: Output rectification and freewheeling diode function.
  • Freewheeling Diodes: Protection of inductive loads against voltage transients.
  • Reverse Polarity Protection: Preventing damage from reversed power supply connections.
  • Solar Power Systems: Bypass diode in solar panels.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Can withstand large current surges without damage.
  • High-Frequency Operation: Suitable for high-frequency switching applications.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • Lead-Free Finish: Complies with lead-free standards.
  • High-Temperature Operation: Can operate at elevated temperatures.

Benefits

  • Improved System Efficiency: Low forward voltage drop results in less power dissipation, increasing overall system efficiency.
  • Enhanced System Reliability: High surge current capability ensures reliable operation under transient conditions.
  • Reduced Heat Generation: Lower power dissipation reduces heat generation.
  • Environmentally Friendly: RoHS compliance and lead-free finish minimize environmental impact.
  • Versatile Applications: Suitable for a wide range of power rectification applications.

Additional Details

The 20MQ100NPBF has a repetitive peak reverse voltage of 100V and a forward current rating of 20A. It is typically available in a TO-220AC package. Key specifications include a low forward voltage drop (typically around 0.8V at rated current), low reverse leakage current, and a wide operating temperature range. The Schottky barrier construction allows for extremely fast switching speeds, making it suitable for high-frequency applications. This part is designed for through-hole mounting.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess