EN
  • EN
  • DE
  • IT

293D105X9035B2T

Part No 293D105X9035B2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Description Solid Tantalum Surface Mount Chip Capacitors TANTAMOUNT, Molded Case, Standard Industrial Grade
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1123512-293D105X9035B2T
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian 293D105X9035B2T CAD Model

Description

The 293D105X9035B2T is a solid tantalum capacitor manufactured by Vishay. It belongs to the 293D series, known for its molded case and surface-mount design. This capacitor offers stable performance and reliability, making it suitable for a wide range of electronic applications.

Applications

  • Bypass Capacitors: Used as bypass capacitors in electronic circuits to filter out noise and provide a stable voltage supply.
  • Decoupling Capacitors: Employed as decoupling capacitors in digital circuits to reduce voltage spikes and improve signal integrity.
  • Filtering: Utilized in filtering circuits to smooth out voltage ripples and remove unwanted frequencies.
  • Timing Circuits: Found in timing circuits for accurate timing and control functions.
  • Power Management: Incorporated in power management circuits for stable power delivery.

Features

  • Solid Tantalum Construction: Offers stable performance and high reliability due to its solid tantalum construction.
  • Surface Mount Design: Designed for surface mounting, allowing for easy integration into circuit boards.
  • Molded Case: Features a molded case for enhanced protection and durability.
  • Stable Capacitance: Provides stable capacitance over a wide range of temperatures and frequencies.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Reliable Performance: Ensures reliable performance in various electronic applications.
  • Easy Integration: Simplifies integration into circuit boards with its surface mount design.
  • Enhanced Durability: Offers enhanced durability due to its molded case construction.
  • Stable Operation: Provides stable operation over a wide range of conditions.
  • Improved Circuit Performance: Improves overall circuit performance by providing stable voltage and filtering capabilities.

Additional Details

The 293D105X9035B2T has a capacitance of 1.0 μF and a voltage rating of 35V. It is designed for use in temperatures ranging from -55°C to +125°C. The capacitor’s low equivalent series resistance (ESR) ensures efficient performance in high-frequency applications. It is commonly used in industrial, automotive, and telecommunications equipment. Its compact size and robust construction make it a preferred choice for many electronic designs.

You May Also Be Interested in

AVX Corporation
CAP TANT 0.68UF 35V 10% 1206 / Cap Tant Solid 0.68uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R
Need more? Email Us
Kemet
Tantalum, MnO2 Tantalum, T494, 10 uF, 10%, 35 V, 7343, SMD, MnO2, Molded, Low ESR, 400 mOhms, Height Max = 3.1mm | CAP TANT 10UF 10% 35V 2917
Lowest to $0.8122
Vishay
CAP TANT 0.68UF 20V 20% 1206
Lowest to $0.0896
AVX Corporation
CAP TANT 10UF 10V 20% 0805
Lowest to $0.2564
Vishay
CAP TANT 15UF 25V 10% 1411 / Cap Tant Solid 15uF 25V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.4 Ohm 150°C Automotive T/R
Need more? Email Us
AVX Corporation
CAP TANT 470UF 6.3V 10% 2917
Lowest to $1.5131
AVX Corporation
CAP TANT 100UF 6.3V 20% 2917
Need more? Email Us
Kemet
CAP TANT 100UF 10V 10% 2917
Lowest to $0.9483
AVX Corporation
CAP TANT 22UF 35V 20% 2917 / Cap Tant Solid 22uF 35V N CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R
Lowest to $1.5766

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1194 $57.9090
1,180+ $0.0981 $115.7580
1,825+ $0.0949 $173.1925
2,515+ $0.0919 $231.1285
3,255+ $0.0889 $289.3695
4,350+ $0.0797 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess