EN
  • EN
  • DE

293D106X0025C2TE3

Part No 293D106X0025C2TE3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 10UF 25V 20% 2312
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 10μF
Tolerance ±20%
Voltage Rating 25V
Type Molded
ESR 1.5 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max) 0.110" (2.79mm)
Manufacturer Size Code C
Features General Purpose
Win Source Part Number 005631-293D106X0025C2TE3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 293D106X0025C2TE3 CAD Model

Description

Product Overview

The 293D106X0025C2TE3 is a solid tantalum capacitor designed to provide stability and efficiency in diverse electronic applications. Its robust construction makes it a valuable asset for high-demand circuits.

Features and Benefits

  • Capacitance: 10 μF
  • Voltage Rating: 25 V
  • Compact C size case format
  • Low ESR for higher performance
  • Exceptional temperature reliability
  • Long service life

Applications

  • Wireless communications
  • Robotics
  • Instrumentation
  • Renewable energy systems
  • Digital devices

Additional Details

Meeting RoHS standards, the 293D106X0025C2TE3 is ideal for projects that require environmentally sustainable components. Its small form factor does not compromise performance, making it suitable for compact designs that demand robust operational capability.

You May Also Be Interested in

Vishay
CAP TANT 68UF 10V 10% 2312
Lowest to $0.2278
Vishay
CAP TANT 47UF 35V 10% RADIAL
Lowest to $36.3980
Vishay
CAP TANT 1.5UF 10% 75V AXIAL
Need more? Email Us
Kemet
Cap Tant Solid 47uF 20V 10% (7.34 X 17.42mm) Axial (0.001%FR) Bulk
Need more? Email Us
Vishay
CAP TANT 15UF 10V 10% 1206
Need more? Email Us
Vishay
CAP TANT 22UF 16V 20% 2917
Lowest to $0.4015
Cornell Dubilier Electronics (CDE)
CAP TANT 22UF 20V 10% AXIAL
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1206
Lowest to $0.1688
Vishay
CAP TANT 100UF 10% 6.3V 1611
Lowest to $1.6662

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2933 $51.3275
420+ $0.2407 $101.0940
645+ $0.2332 $150.4140
890+ $0.2256 $200.7840
1,150+ $0.2181 $250.8150
1,535+ $0.1956 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess