EN
  • EN
  • DE

293D156X9020C2W

Part No 293D156X9020C2W
Manufacturer Vishay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0522+
Reference case SMD
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 736185-293D156X9020C2W
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 293D156X9020C2W CAD Model

Description

The 293D156X9020C2W is a solid tantalum capacitor manufactured by Vishay. Part of the 293D series, it's designed for general-purpose applications requiring stable capacitance and reliable performance in a compact size. Tantalum capacitors are known for their high volumetric efficiency, making them suitable for use in space-constrained environments.

Applications

  • Bypass and decoupling in digital circuits.
  • Filtering in power supplies.
  • Timing circuits.
  • DC blocking.
  • General-purpose applications in electronic devices.

Features

  • Solid Tantalum Construction: Provides stable performance and long lifespan.
  • Molded Case: Offers excellent mechanical and environmental protection.
  • Surface Mount Design: Facilitates automated assembly and reduces board space.
  • High Volumetric Efficiency: Delivers high capacitance in a small package.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Reliable Performance: Tantalum construction ensures stable capacitance over a wide temperature range.
  • Space Saving: High volumetric efficiency allows for use in compact electronic devices.
  • Ease of Assembly: Surface mount design simplifies PCB assembly processes.
  • Long Lifespan: Solid tantalum capacitors offer extended operational life compared to other capacitor types.

Additional Details

The 293D156X9020C2W has a capacitance of 15µF and a voltage rating of 20V. The tolerance on the capacitance is ±10%. It is designed for reflow soldering. The operating temperature range typically spans from -55°C to +125°C, allowing for use in a wide range of environmental conditions. The ESR (Equivalent Series Resistance) value is typically low, minimizing power losses and improving circuit performance. These capacitors are widely used in industrial, commercial, and consumer electronic applications where reliable performance and compact size are critical.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess