EN
  • EN
  • DE

5KASMC30AHM3/57

Part No 5KASMC30AHM3/57
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 30VWM 48.4VC DO214AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay Semiconductor Diodes Division
Series Automotive, AEC-Q101, PAR
Packaging Reel package
Part Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 30V
Minimum Breakdown Voltage 33.3V
Maximum Clamping Voltage 48.4V
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications Automotive
Operating Temperature Range -65°C ~ 185°C (TJ)
Mounting SMD
Package DO-214AB, SMC
Manufacturer Package DO-214AB (SMCJ)
Win Source Part Number 764235-5KASMC30AHM3/57
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5KASMC30AHM3/57 CAD Model

Description

The 5KASMC30AHM3/57 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic components from voltage transients caused by inductive load switching, lightning strikes, and electrostatic discharge (ESD). This particular model is part of the SMC (Surface Mount Component) series, known for its compact size and high surge capability.

Applications

  • I/O port protection
  • Data line protection
  • Power supply protection
  • Automotive electronics
  • Industrial control systems

Features

  • Unidirectional configuration: Provides protection against positive voltage transients.
  • High surge capability: Designed to withstand high transient currents without degradation.
  • Low clamping voltage: Minimizes the voltage seen by the protected circuit.
  • Fast response time: Quickly clamps transient voltages to a safe level.
  • SMC package: Compact surface-mount package for space-constrained applications.
  • RoHS compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Protects sensitive electronic equipment from damage due to voltage surges.
  • Improves system reliability and reduces downtime.
  • Extends the lifespan of electronic components.
  • Simplifies PCB design with its small footprint.
  • Meets environmental regulations for hazardous substances.

Additional Details

The 5KASMC30AHM3/57 has a standoff voltage of 30V and a peak pulse power dissipation of 5000W (5kW). The 'HM3' suffix indicates a halogen-free and RoHS-compliant version. Its fast response time and low clamping voltage ensure effective protection for downstream components. The operating temperature range is typically -55°C to +150°C. This TVS diode is suitable for a wide range of applications requiring robust transient voltage protection.

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess