EN
  • EN
  • DE
  • IT

6N135-X007T

Part No 6N135-X007T
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV TRANS W/BASE 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 7% @ 16mA
Switching Turn-On and Turn-Off Time 300ns, 300ns
Input Type DC
Maximum Output Voltage 15V
Channel Output Current 8mA
Forward Voltage 1.33V
Continuous forward current- Max 25mA
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1006812-6N135-X007T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 6N135-X007T CAD Model

Description

The 6N135-X007T from Vishay is an optocoupler that offers a single channel and DC input type.

  • Channel: single
  • Input Type: DC
  • Minimum DC Current Transfer Ratio: 7% @ 16mA
  • Continuous Forward Current: up to 25mA
  • Isolation Voltage: 5300Vrms
  • Maximum Output Voltage: 15V
  • Package: 8-DIP
  • Temperature Range: -55°C to 100°C
  • Switching Turn-On Time: 300ns
  • Switching Turn-Off Time: 300ns
  • Application: isolator
  • Status: active
  • Popularity: medium popularity
  • Supply and Demand Status: balanced

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 5KV TRANSISTOR 4SMD
Lowest to $0.2217
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat T/R / OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2392
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 5KV TRANSISTOR 4SMD
Lowest to $0.3300
Broadcom Limited
OPTOISO 3.75KV TRANSISTOR 8DIP
Lowest to $0.8228
Broadcom Limited
OPTOISOLTR 3.75KV TRANS 8-DIP GW
Lowest to $1.5725
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $4.9263

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7205 $64.8450
220+ $0.5911 $130.0420
340+ $0.5731 $194.8540
470+ $0.5550 $260.8500
605+ $0.5356 $324.0380
810+ $0.4813 $389.8530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess