EN
  • EN
  • DE

8CWH02FNTRHM3

Part No 8CWH02FNTRHM3
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816213-8CWH02FNTRHM3
Ultra Librarian 3D Model Ultra Librarian 8CWH02FNTRHM3 CAD Model

Description

The 8CWH02FNTRHM3 is a dual common cathode Schottky Rectifier from Vishay. It is designed for high-frequency switching power supplies, freewheeling diodes, OR-ing diode, and reverse battery protection applications. This rectifier offers a low forward voltage drop and fast switching speed, contributing to improved efficiency in power electronic circuits.

Applications

  • High-frequency switching power supplies
  • Freewheeling diodes
  • OR-ing diode applications
  • Reverse battery protection
  • DC-DC converters
  • Solar power inverters
  • LED lighting systems

Features

  • Low forward voltage drop for reduced power loss
  • Fast switching speed for high-frequency operation
  • High surge current capability
  • High junction temperature capability
  • RoHS compliant and halogen-free
  • Surface mount package (SMP)

Benefits

  • Improved efficiency in power electronic circuits
  • Reduced heat generation
  • Enhanced system reliability
  • Compact design for space-saving applications
  • Environmentally friendly

Additional Details

The 8CWH02FNTRHM3 features a repetitive peak reverse voltage of 20V and a continuous forward current of 8A. Its low forward voltage drop minimizes power dissipation, making it an energy-efficient choice for various applications. The fast switching speed reduces switching losses and improves overall system performance. The device's robust construction and high surge current capability ensure reliable operation even under demanding conditions. The SMP package is ideal for automated assembly, reducing manufacturing costs. Vishay's commitment to quality and reliability makes the 8CWH02FNTRHM3 a trusted choice for power electronic designers seeking high-performance and efficient rectification solutions.

You May Also Be Interested in

IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess