EN
  • EN
  • DE
  • IT

AC10000001009JAB00

Part No AC10000001009JAB00
Manufacturer Vishay
Catalog OEM Parts (A - B)
Description Res Wirewound 10Ohm 5% 10W -10ppm/K to -80ppm/K Conformal Axial Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Cement
Composition Wirewound
Length 44 mm
Maximum Operating Temperature 200 °C
Military Standard Not
Min Operating Temperature -40 °C
Power Rating 10 W
Resistance 10 Ω
RoHS Compliant
Termination Axial
Tolerance 5 %
Width 8.001 mm
Win Source Part Number 1000031-AC10000001009JAB00
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AC10000001009JAB00 CAD Model

Description

The Vishay AC10000001009JAB00 is a wirewound resistor designed for use in electronic circuits.

  • Win Source Part Number: 1000031-AC10000001009JAB00
  • Resistance: 10 Ω
  • Power Rating: 10 W
  • Tolerance: 5%
  • Length: 44 mm
  • Width: 8.001 mm

You May Also Be Interested in

Intel
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 54A, 208VAC@60Hz, 175VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Samsung
Need more? Email Us
ADI Electronics
Need more? Email Us
ADI Electronics
Lowest to $2.2773
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
RISC Microprocessor, 32-Bit, 100MHz, CMOS, CPGA168
Lowest to $188.6501
Intel
Integrated Circuit Microprocessor 80486/PGA/A80486DX/33 INTEL PGA
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess