EN
  • EN
  • DE

AZ23C8V2-GS08

Part No AZ23C8V2-GS08
Manufacturer Vishay
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1047237-AZ23C8V2-GS08
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AZ23C8V2-GS08 CAD Model

Description

The AZ23C8V2-GS08 is a surface-mount double Zener diode manufactured by Vishay. This device is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. The double Zener configuration allows for bidirectional clamping, making it suitable for protecting sensitive components from overvoltage conditions in both positive and negative polarities.

Applications:

  • Voltage Regulation
  • Transient Voltage Suppression (TVS)
  • Overvoltage Protection
  • Reverse Polarity Protection
  • Automotive Electronics

Features:

  • Double Zener Diode Configuration
  • Surface Mount Package (SOD-323)
  • Low Profile
  • High Surge Capability
  • AEC-Q101 Qualified (for Automotive Applications)

Benefits:

  • Provides bidirectional voltage clamping
  • Protects sensitive circuits from overvoltage transients
  • Offers a compact solution for PCB designs
  • Ensures reliable operation in harsh environments
  • Meets stringent automotive industry standards

Additional Details:

The AZ23C8V2-GS08 has a Zener voltage of 8.2V. The 'C' in the part number indicates a tolerance of approximately 5%. Key specifications include a power dissipation of around 300mW, a forward voltage of about 0.9V, and an operating temperature range of -55°C to +150°C. The SOD-323 package is compact, making it ideal for space-constrained applications. The AEC-Q101 qualification ensures that the device is suitable for use in automotive electronics, where reliability and robustness are critical. When using the AZ23C8V2-GS08, it is important to consider the surge current capability and ensure that it is sufficient for the intended application. Proper PCB layout techniques should be employed to minimize parasitic inductance and ensure optimal transient voltage suppression performance. The 'GS08' suffix likely denotes specific packaging or environmental compliance details.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Bel Fuse Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Sony
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess