The BAS20-V-GS08 is a small signal Schottky diode manufactured by Vishay. It is designed for high-speed switching and clamping applications in various electronic circuits. This diode is categorized as END-OF-LIFE (EOL), indicating it's no longer actively produced. However, understanding its specifications and applications remains valuable for maintenance and finding suitable replacements.
Applications
- High-speed switching circuits.
- Clamping circuits for voltage protection.
- Reverse polarity protection.
- RF detectors.
- Mixer applications.
Features
- Low forward voltage drop.
- Fast switching speed.
- Small surface mount package.
- High surge current capability.
- AEC-Q101 qualified for automotive applications.
Benefits
- Efficient switching performance.
- Effective voltage clamping to protect sensitive components.
- Compact design for high-density boards.
- Robust protection against transient surges.
- Reliable performance in automotive environments.
Technical Specifications
The BAS20-V-GS08 has a maximum forward voltage of 0.4 V at 10 mA, a reverse voltage rating of 70 V, and a forward current rating of 200 mA. Its reverse recovery time is very short, typically in the nanosecond range, making it suitable for high-frequency applications. It comes in a small SOT-23 surface mount package. The operating temperature range is typically from -55°C to +150°C.
Even though this component is EOL, its characteristics are essential for identifying a compatible replacement. Refer to the original datasheet for comprehensive details on its electrical specifications and application guidelines, which is vital for selecting an appropriate substitute in existing designs or maintenance activities.