EN
  • EN
  • DE

BFP193T

Part No BFP193T
Manufacturer Vishay
Catalog END - OF - LIFE
Description Silicon NPN Planar RF Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1153234-BFP193T
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFP193T CAD Model

Description

The BFP193T is a silicon NPN bipolar transistor designed for high-frequency applications, particularly in mobile communication devices. Manufactured by Vishay, this transistor offers a combination of high gain, low noise, and high transition frequency, making it suitable for RF front-end amplifiers and oscillators.

Applications

  • RF Front-End Amplifiers: Used in RF front-end stages of mobile phones and other wireless devices to amplify weak signals.
  • Oscillators: Employed in oscillator circuits to generate high-frequency signals for communication systems.
  • Mixers: Can be used in mixer circuits to convert signals to different frequencies in wireless applications.
  • Wireless LAN (WLAN): Suitable for WLAN applications, providing high gain and low noise.
  • Bluetooth Devices: Used in Bluetooth modules and devices for efficient signal amplification.

Features

  • High Transition Frequency (fT): Offers a high transition frequency for excellent performance at high frequencies.
  • Low Noise Figure: Features a low noise figure, ensuring minimal signal degradation.
  • High Gain: Provides high gain to boost weak signals effectively.
  • NPN Polarity: NPN polarity simplifies circuit design and is compatible with common control schemes.
  • Small Package: Typically available in a small surface-mount package, allowing for compact designs.

Benefits

  • Improved Signal Quality: Low noise figure enhances the sensitivity of receiver circuits, improving signal quality.
  • Efficient Amplification: High gain ensures efficient amplification of weak signals, boosting overall system performance.
  • Compact Design: Small package size enables the development of compact electronic devices.
  • Reliable Performance: Designed for reliable operation in high-frequency environments.
  • Simplified Integration: NPN polarity simplifies circuit design and makes integration easier.

Additional Details

The BFP193T is designed to operate at low voltages and currents, making it suitable for battery-powered applications. Its performance characteristics are optimized for frequencies in the GHz range. Proper biasing and impedance matching are crucial for achieving optimal performance.

The device is commonly used with impedance matching networks to maximize power transfer. Understanding the S-parameters of the transistor is essential for designing effective matching networks.

Considerations for selecting the BFP193T include the required frequency range, noise figure, and gain. Review the latest datasheet from Vishay for the most accurate and up-to-date specifications. It is important to consider thermal management to ensure the transistor operates within its safe operating limits.

Furthermore, ESD precautions should be observed when handling the BFP193T to prevent damage to the device.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess