EN
  • EN
  • DE

BY255GP-E3/54

Part No BY255GP-E3/54
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.3KV 3A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1300V (1.3kV)
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 3A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 3μs
Current - Reverse Leakage @ Vr 5μA @ 1300V
Capacitance @ Vr, F 40pF @ 4V, 1MHz
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 012379-BY255GP-E3/54
Family Name BY255GP
Introduction Date May 30, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 1,400
Ultra Librarian 3D Model Ultra Librarian BY255GP-E3/54 CAD Model

Description

Description for BY255GP-E3/54

The BY255GP-E3/54 is a high-voltage and fast recovery rectifier diode. It provides reliable performance needed for high-speed applications. Its robust specification allows for stable operation in demanding environments.

  • Features & Benefits<ul>
  • High surge current resistance
  • Fast recovery capability
  • Operates efficiently in high-power environments
  • Strong reverse voltage performance
  • Applications & Projects<ul>
  • Power leveling circuits
  • Energy-efficient lighting systems
  • Renewable energy systems
  • High-voltage rectification processes
  • Its fast recovery characteristics and high stability make the BY255GP-E3/54 an excellent component for sophisticated electronic circuits.

    You May Also Be Interested in

    MICROSS/On Semiconductor
    DIODE SIL CARB 650V 11.6A DPAK
    Lowest to $3.4926
    MICROSS/On Semiconductor
    100V SW DIODE IN X2DFNW2
    Lowest to $2.9105
    Nexperia USA Inc.
    PMEG6002EJ-Q/SOD323F/SOD323F
    Lowest to $0.5821
    Nexperia USA Inc.
    DIODE SCHOTTKY 60V 1A SOD323HP
    Lowest to $0.2038
    Microchip Technology
    DIODE STANDARD 600V 500MA D5A
    Need more? Email Us
    GeneSiC Semiconductor
    1700V 5A TO-247-2 SIC SCHOTTKY M
    Lowest to $43.6568
    Nexperia USA Inc.
    DIODE GP 200V 330MA 2DFN
    Lowest to $1.4662
    Micro Commercial Co
    Interface
    Lowest to $0.0880
    Micro Commercial Co
    DIODE GEN PURP 1KV 1.5A DO15
    Lowest to $0.0321

    Top Sellers

    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $4.9895
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.4647
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    35+ $1.8284 $63.9940
    80+ $1.5003 $120.0240
    120+ $1.4530 $174.3600
    165+ $1.4068 $232.1220
    215+ $1.3594 $292.2710
    285+ $1.2197 $347.6145
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 410 pieces
    MOQ: 35 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess