The BZG05C20 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic equipment from voltage surges caused by electrostatic discharge (ESD), lightning, and other transient events. Its purpose is to clamp transient voltages to a safe level, preventing damage to downstream components.
Applications
- Protection of sensitive electronic equipment
- Surge protection for communication lines
- Overvoltage protection in power supplies
- ESD protection for data ports
- Automotive electronics
Features
- High surge capability: Designed to withstand high surge currents without degradation.
- Low clamping voltage: Limits the voltage across the protected circuit during a transient event.
- Fast response time: Quickly clamps transient voltages.
- Glass passivated junction: Offers high reliability and stability.
- Plastic case with heatsink provides low thermal resistance.
- Available in unidirectional configuration
- Compliant to RoHS Directive 2011/65/EU and in accordance to WEEE 2002/96/EC
Benefits
- Enhanced system reliability: Protects sensitive components from voltage transients.
- Reduced downtime: Minimizes equipment downtime.
- Cost savings: Reduces repair and replacement costs.
- Improved product performance: Ensures reliable performance.
- Extended product lifespan: Protects against premature failure.
Additional Details
The BZG05C20 has a stand-off voltage of 20V. It comes in a DO-214AC (SMA) package. This is a surface mount device.
Important Note: As this part is categorized as 'END-OF-LIFE', verify availability and consider potential replacements for long-term designs.