EN
  • EN
  • DE

BZG05C3V9

Part No BZG05C3V9
Manufacturer Vishay
Catalog END - OF - LIFE
Description Silicon Z-Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1157113-BZG05C3V9
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZG05C3V9 CAD Model

Description

The BZG05C3V9 is a Zener diode manufactured by Vishay, designed for providing a stable voltage reference or overvoltage protection in electronic circuits. As it is categorized as END-OF-LIFE, it's important to consider this for new designs and to have alternatives available for existing systems.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Transient suppression
  • Clipping circuits
  • Reference voltage in linear regulators

Features

  • Zener Voltage: 3.9V (Nominal)
  • Power Dissipation: 1.5W (Check the Datasheet for the specific value)
  • Low Dynamic Resistance: Provides stable voltage regulation.
  • High Surge Current Capability: Offers protection against transient surges.

Benefits

  • Stable Voltage Output: Maintains a consistent voltage level despite variations in input voltage or load current.
  • Circuit Protection: Prevents damage from voltage spikes and surges.
  • Improved Reliability: Enhances the robustness of electronic circuits.
  • Simplified Design: Facilitates straightforward implementation of voltage regulation functions.

Additional Details

The BZG05C3V9 has a nominal Zener voltage of 3.9V. Always refer to the datasheet for the Zener voltage tolerance and test current conditions. It is typically packaged in a DO-214AC (SMA) package. The power dissipation rating is important for thermal design considerations. Due to its END-OF-LIFE status, it's essential to plan for future availability and support. When selecting a replacement, ensure that the Zener voltage, power dissipation, and surge current capability are comparable or better. It is vital to consult the original datasheet for detailed electrical characteristics, thermal characteristics, and package dimensions before choosing a replacement. Ensure the selected replacement is suitable for the operating temperature and environmental conditions. Consider using a more modern Zener diode with improved characteristics, such as a tighter voltage tolerance or a lower dynamic resistance. Additionally, consider the temperature coefficient of the Zener voltage, as this affects voltage stability over temperature. If the current PCB footprint matters, check if a modern part fits correctly.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,996 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess