EN
  • EN
  • DE

BZM55B6V8

Part No BZM55B6V8
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description Silicon Epitaxial Planar Z-Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1157161-BZM55B6V8
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZM55B6V8 CAD Model

Description

The BZM55B6V8 is a Zener diode manufactured by Vishay. The 'B6V8' designation indicates a nominal Zener voltage of 6.8V. This diode is designed for voltage regulation, voltage referencing, and transient suppression in various electronic circuits.

Applications:

  • Voltage Regulation: Maintaining a stable 6.8V output for powering sensitive components.
  • Voltage Referencing: Providing a stable 6.8V reference in measurement and control circuits.
  • Transient Voltage Suppression (TVS): Protecting electronic circuits from voltage spikes and surges.
  • Overvoltage Protection: Preventing damage to circuits from excessive voltage levels.
  • Clipping Circuits: Limiting the voltage swing of signals to prevent damage to downstream components.

Features:

  • 6.8V Nominal Zener Voltage: Provides a stable voltage reference at 6.8V.
  • SOD-80C Package: A compact surface-mount package for space-saving designs.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Can withstand transient current surges without damage.
  • Fast Response Time: Quickly clamps transient voltages.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Effective Circuit Protection: Protects sensitive circuits from voltage transients and overvoltage conditions.
  • Stable Voltage Reference: Provides a reliable voltage reference for accurate measurements and control.
  • Compact Design: The SOD-80C package allows for high-density circuit designs.
  • Improved Reliability: Reduces the risk of voltage-related failures.
  • Cost-Effective: Provides an economical solution for voltage regulation and transient suppression.

Additional Details: The BZM55B6V8 Zener diode is designed for surface mounting and has a power dissipation rating of approximately 500mW. The operating temperature range typically extends from -65°C to +150°C. The Zener voltage tolerance is generally ±5%. The SOD-80C package provides good thermal performance and mechanical stability. The low leakage current is beneficial in battery-powered applications where minimizing power consumption is critical. The high surge current capability allows the diode to withstand transient events without being damaged. Typical applications include portable devices, automotive electronics, industrial equipment, and power supplies.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
16,670+ $0.0139 $231.7130
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,500 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess