The BZT52B24-V-GS08 is a surface-mount Zener diode from Vishay. It's designed to provide voltage regulation in a variety of electronic circuits. This diode is part of the BZT52 series, which is known for its low profile and small footprint, making it suitable for densely populated printed circuit boards.
Applications
- Voltage regulation
- Over-voltage protection
- Clipping and clamping circuits
- Reverse polarity protection
- Automotive electronics
- Consumer electronics
Features
- Surface-mount package
- Low profile
- Small footprint
- Zener voltage of 24 V
- AEC-Q101 qualified (for automotive applications)
- High surge current capability
- Glass passivated junction
Benefits
- Provides stable voltage regulation
- Protects sensitive components from over-voltage conditions
- Saves board space due to its small size
- Reliable performance in harsh environments (automotive qualification)
- Easy to mount using standard surface-mount techniques
- Reduces the need for larger, more expensive voltage regulation components
Technical Specifications
The BZT52B24-V-GS08 has a Zener voltage (Vz) of 24 V with a tolerance of approximately ±5%. It features a maximum power dissipation of around 500 mW. The operating temperature range is typically from -65°C to +150°C. The forward voltage drop is relatively low, which improves efficiency. The device is RoHS compliant, meaning it doesn't contain hazardous substances.
This Zener diode is commonly used in power supplies, communication devices, and other electronic equipment where precise voltage control is essential. Its robust design ensures reliable operation over a wide range of conditions.