The BZX84C12 E9 is a single Zener diode manufactured by Vishay. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. This diode is part of the BZX84 series, which is known for its reliable performance and small footprint.
Applications
- Voltage regulation in consumer electronics
- Transient voltage suppression in industrial equipment
- Overvoltage protection in automotive systems
- Clamping circuits for sensitive electronic components
- Protection in portable devices like smartphones and tablets
Features
- Small surface mount package (SOD-323)
- Tight tolerance on Zener voltage
- High surge current capability
- Low leakage current
- Lead-free termination
Benefits
- Provides stable voltage regulation, ensuring consistent circuit performance.
- Protects sensitive components from voltage spikes and surges, increasing system reliability.
- Reduces board space requirements due to its small size.
- Simplifies circuit design with its well-defined electrical characteristics.
- Compliant with RoHS standards, making it suitable for environmentally conscious applications.
Additional Details
The BZX84C12 E9 has a nominal Zener voltage of 12V. It is designed for surface mount assembly. The maximum power dissipation is dependent on the mounting conditions but is typically around 250mW. The operating temperature range is typically -55°C to +150°C. Detailed specifications, including voltage tolerance, dynamic resistance, and reverse leakage current, can be found in the manufacturer's datasheet.
This Zener diode is commonly used in applications where a stable 12V supply is required or where overvoltage protection is needed. Its small size and reliable performance make it a popular choice for a wide range of electronic devices.