EN
  • EN
  • DE
  • IT

CNY651AGRST

Part No CNY651AGRST
Manufacturer Vishay
Catalog OEM Parts (C - E)
Description Optocoupler Dc-in 1-CH Transistor Dc-out 4-PIN DIP SMD T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541408000
Win Source Part Number 1052893-CNY651AGRST
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CNY651AGRST CAD Model

Description

The CNY651AGRST is a high-reliability optocoupler manufactured by Vishay. This device provides electrical isolation between input and output circuits, protecting sensitive electronics from voltage spikes and electrical noise. Its robust design and high isolation voltage make it suitable for demanding industrial and medical applications.

Applications

  • Medical Equipment
  • Industrial Control Systems
  • Power Supplies
  • Motor Control Circuits
  • Data Communication Systems

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • CTR (Current Transfer Ratio): Measures the efficiency of current transfer from input to output.
  • Low Input Current: Requires minimal current to activate the input LED.
  • High Reliability: Designed for long-term, reliable operation.
  • Safety Approvals: Complies with relevant safety standards.

Benefits

  • Enhanced Safety: Provides a high degree of electrical isolation, protecting equipment and users.
  • Reliable Performance: Designed for long-term operation in demanding environments.
  • Improved Signal Integrity: Prevents electrical noise from interfering with signal transmission.
  • Simplified Design: Allows for easy integration into circuit designs.
  • Regulatory Compliance: Meets relevant safety and regulatory requirements.

Technical Specifications

The CNY651AGRST typically features the following specifications:

  • Isolation Voltage: 5300 Vrms
  • Current Transfer Ratio (CTR): Typically between 50% and 150% (depending on operating conditions)
  • Forward Current (IF): 60mA
  • Output Collector-Emitter Voltage (VCEO): 70V
  • Operating Temperature Range: -55°C to +100°C
  • Package Type: DIP-8 or SMD options available

The CNY651AGRST is an ideal choice for applications requiring a high degree of electrical isolation and reliable performance. Its high isolation voltage, robust design, and compliance with safety standards make it well-suited for use in medical equipment, industrial control systems, and other demanding applications.

You May Also Be Interested in

TDK Corporation
Lowest to $6.1935
Sumida America Components Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
Texas Instruments
1-to-8 clock driver with tight AC specification 20-SO
Need more? Email Us
TDK Corporation
Lowest to $0.0828
Murata Electronics North America
Need more? Email Us
Rochester Electronics
Need more? Email Us
Bourns Inc.
Tvs Array 6V SOD106
Need more? Email Us
Micronas GmbH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6254 $58.0064
38+ $2.9747 $113.0386
59+ $2.8818 $170.0262
81+ $2.7888 $225.8928
104+ $2.6958 $280.3632
140+ $2.4170 $338.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess