EN
  • EN
  • DE
  • IT

DG201BDQ-T1-E3

Part No DG201BDQ-T1-E3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Improved Quad CMOS Analog Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Vishay
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 85 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Operating Supply Voltage 4.5 V ~ 25 V
Dual Voltage Supply ±4.5 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 300ns, 200ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -95dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1167336-DG201BDQ-T1-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Family Name DG201B
Introduction Date May 16, 2000
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DG201BDQ-T1-E3 CAD Model

Description

The DG201BDQ-T1-E3 is a SPST-NC switch circuit integrated circuit (IC) from Vishay.

  • Package: 16-TSSOP
  • Circuits: four circuits
  • Operating Supply Voltage: 4.5 V to 25 V
  • On-State Resistance: 85 Ohm
  • Switch Time (Ton, Toff): 300ns and 200ns, respectively
  • Charge Injection: 1pC
  • Crosstalk: -95dB @ 100kHz
  • Channel-to-Channel Matching (ΔRon): 2 Ohm
  • Channel Capacitance (CS(off), CD(off)): 5pF, 5pF
  • Commonly Used In: electronic applications that require SPST-NC switch circuits
  • Ideal For: applications that require high-quality audio switching, video switching, and data acquisition

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.6240
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1807
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2892 $57.2300
60+ $1.8784 $112.7040
93+ $1.8197 $169.2321
128+ $1.7610 $225.4080
165+ $1.7023 $280.8795
221+ $1.5261 $337.2681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,180 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess