The DG419L is a low-voltage, single-channel, single-pole/single-throw (SPST) analog switch manufactured by Vishay. This switch is designed for precision switching of analog signals with low on-resistance and charge injection. Given its End-of-Life (EOL) status, it is often found in legacy designs or applications where direct replacements are needed without redesign.
Applications
- Audio signal routing
- Battery-powered equipment
- Portable instrumentation
- Low-voltage data acquisition
- Sample-and-hold circuits
Features
- Low On-Resistance: Minimizes signal loss and distortion.
- Low Charge Injection: Reduces switching transients and improves signal integrity.
- Single Supply Operation: Simplifies power supply requirements.
- TTL/CMOS Compatible Logic: Ensures easy interfacing with digital control circuits.
- Fast Switching Speeds: Enables high-speed signal routing.
Benefits
- Improved Signal Accuracy: Low on-resistance and charge injection contribute to precise signal transmission.
- Reduced Power Consumption: Low-voltage operation extends battery life in portable devices.
- Simplified Design: Single-supply operation and TTL/CMOS compatibility ease system integration.
- Enhanced System Performance: Fast switching speeds enable high-speed data processing.
- Wide Range of Applications: Suitable for various low-voltage analog switching applications.
Technical Specifications
The DG419L typically operates from a single supply voltage between 1.8V and 5.5V. It features a low on-resistance, typically in the range of a few ohms. Charge injection is minimized to ensure signal integrity during switching. Switching times are usually in the nanosecond range. The device is commonly available in small surface-mount packages, such as SOIC or TSSOP. The operating temperature range is typically -40°C to +85°C.
While designated as End-of-Life, the DG419L remains a reliable component for existing low-voltage analog switching applications. Designers should consider potential replacement options for new designs due to its EOL status.