The DG507AAK/883 is an 8-channel analog multiplexer manufactured by Vishay. The '/883' designation indicates compliance with military-grade specifications, ensuring high reliability and performance in demanding applications. It is designed for selecting one of eight analog inputs to be connected to a single output. As indicated by the END-OF-LIFE Category, this part is no longer in production.
Applications
- Military and aerospace systems
- High-reliability data acquisition systems
- Automatic test equipment (ATE)
- Instrumentation and control systems
- Sensor multiplexing
Features
- 8-channel single-ended multiplexer
- Low on-resistance (typically 75 Ohms)
- Fast switching speeds (typically 150 ns turn-on, 75 ns turn-off)
- Low charge injection
- Wide operating voltage range (±4.5 V to ±18 V)
- TTL/CMOS compatible logic inputs
- High off-state isolation
- Low power consumption
Benefits
- High reliability and performance in harsh environments
- Efficiently multiplexes multiple analog signals
- Fast switching speeds enable high-speed data acquisition
- Minimal signal distortion due to low on-resistance
- Wide operating voltage range provides design flexibility
- Easy integration with digital control circuits
- Reduced system noise due to high off-state isolation
- Long-term reliability
Additional Details
The DG507AAK/883 is typically packaged in a hermetically sealed package to ensure robustness and reliability. It is designed to operate over a wide temperature range suitable for military and aerospace applications. The multiplexer's low on-resistance minimizes signal attenuation, ensuring accurate data acquisition. The fast switching speeds allow for high-speed data sampling and processing. The TTL/CMOS compatible logic inputs simplify interfacing with digital control systems. Note that due to the device's end-of-life status, newer multiplexers with similar or improved specifications are recommended for new designs.