EN
  • EN
  • DE
  • IT

GD74LS07

Part No GD74LS07
Manufacturer Vishay
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992379-GD74LS07
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74LS07 CAD Model

Description

The GD74LS07 is a hex buffer/driver with open-collector high-voltage outputs. It is designed for interfacing with higher voltage systems or driving higher current loads than standard TTL gates can handle. The open-collector outputs allow for wired-OR logic configurations and driving external loads such as relays, solenoids, or lamps.

Applications:

  • Relay driving
  • Solenoid driving
  • Lamp driving
  • Line driving
  • High-voltage interfacing

Features:

  • Open-Collector Outputs: Allows for wired-OR logic and driving external loads.
  • High-Voltage Outputs: Withstand voltages up to 30V (typical), depending on specific variant.
  • High Sink Current: Output can sink a significant amount of current.
  • TTL Compatible: Inputs are compatible with standard TTL logic levels.
  • Improved Speed: Offers a moderate speed improvement over standard TTL.

Benefits:

  • Directly drive relays and solenoids without external components.
  • Interface TTL logic to higher voltage systems.
  • Create wired-OR logic functions using the open-collector outputs.
  • Simplify system design by integrating buffer and driver functions.
  • Enhance system reliability with robust output drive capability.

Additional Details:

The GD74LS07 requires an external pull-up resistor on the output to define the high logic level. The value of the pull-up resistor depends on the load current and the desired speed of operation. It is available in various packages, including DIP and SOIC. It operates from a standard 5V power supply. The open-collector output configuration allows multiple GD74LS07 outputs to be connected together to implement a wired-OR function. The output voltage rating will depend on the manufacturer's specifications, so referencing the datasheet is crucial.

You May Also Be Interested in

Eaton / Cutler Hammer
Fde Mccb 35KAIC@480V 210+ Electr Lsi 3P 40-100A 1A/1B Aux
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
JST Sales America Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 34POS 0.05 STACK SMD / 34 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.05 STACK T/H / 12 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN HDR 64POS 0.05 STACK T/H / 64 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess