The GFP70N03 is an N-channel MOSFET from Vishay, specifically designed for high-speed, high-efficiency switching applications. Its optimized design minimizes on-resistance and gate charge, leading to reduced power losses and improved overall system efficiency. The GFP70N03 is commonly used in synchronous rectification, DC-DC converters, and motor control applications.
Applications
- Synchronous Rectification
- DC-DC Converters
- Motor Control
- Power Management Systems
- Load Switching
Features
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- Low Gate Charge (Qg)
- High Avalanche Capability
- Fast Switching Speed
- RoHS Compliant
Benefits
- Improved power efficiency due to low on-resistance.
- Reduced switching losses with low gate charge.
- Enhanced reliability under transient conditions thanks to high avalanche capability.
- Optimized performance in high-frequency switching circuits.
- Environmentally friendly due to RoHS compliance.
Technical Specifications
The GFP70N03 typically features a Drain-Source voltage (VDS) rating of 30V. The Gate-Source voltage (VGS) is usually +/-20V. Continuous Drain Current (ID) values range from 40-70A depending on the package and operating temperature. The key feature of this MOSFET is its ultra-low on-resistance (RDS(on)), typically in the range of a few milliohms, which significantly minimizes conduction losses. The gate charge (Qg) is also minimized to improve switching performance. It is designed for an operating temperature range of -55°C to +175°C.
The GFP70N03 is offered in various surface-mount packages designed for efficient heat dissipation. Review the datasheet for specific electrical characteristics, thermal resistance, and package dimensions before designing the component into a circuit.